Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFC1206R0240FE66

Description
24 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
24 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFC1206R0240FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC1206R0240FE66TR-ND
Chip Resistor - Surface Mount 541-WFC1206R0240FE66TR-ND
24 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

24 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFC1206R0240FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC1206R0240FE66CT-ND
Chip Resistor - Surface Mount 541-WFC1206R0240FE66CT-ND
24 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

24 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R024, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay - 32AK3946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R024, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
32AK3946
Res, 0R024, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay 32AK3946
RES, 0R024, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

RES, 0R024, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFC1206R0240FE66TR-ND 32AK3946
Product Name Chip Resistor - Surface Mount Res, 0R024, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details