Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFC1206R0200FE66

Description
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFC1206R0200FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC1206R0200FE66TR-ND
Chip Resistor - Surface Mount 541-WFC1206R0200FE66TR-ND
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFC1206R0200FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC1206R0200FE66CT-ND
Chip Resistor - Surface Mount 541-WFC1206R0200FE66CT-ND
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R02, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay - 32AK3944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
32AK3944
Res, 0R02, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay 32AK3944
RES, 0R02, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

RES, 0R02, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFC1206R0200FE66TR-ND 32AK3944
Product Name Chip Resistor - Surface Mount Res, 0R02, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details