Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFC1206R0180FE66

Description
18 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
18 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFC1206R0180FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC1206R0180FE66CT-ND
Chip Resistor - Surface Mount 541-WFC1206R0180FE66CT-ND
18 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

18 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFC1206R0180FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC1206R0180FE66TR-ND
Chip Resistor - Surface Mount 541-WFC1206R0180FE66TR-ND
18 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

18 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R018, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay - 32AK3943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R018, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
32AK3943
Res, 0R018, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay 32AK3943
RES, 0R018, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

RES, 0R018, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFC1206R0180FE66CT-ND 32AK3943
Product Name Chip Resistor - Surface Mount Res, 0R018, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers