Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFC1206R0150FE66

Description
15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFC1206R0150FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC1206R0150FE66TR-ND
Chip Resistor - Surface Mount 541-WFC1206R0150FE66TR-ND
15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFC1206R0150FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC1206R0150FE66CT-ND
Chip Resistor - Surface Mount 541-WFC1206R0150FE66CT-ND
15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

15 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R015, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay - 32AK3942 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
32AK3942
Res, 0R015, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay 32AK3942
RES, 0R015, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

RES, 0R015, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFC1206R0150FE66TR-ND 32AK3942
Product Name Chip Resistor - Surface Mount Res, 0R015, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details