Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFC12069L000FE66

Description
9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFC12069L000FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC12069L000FE66TR-ND
Chip Resistor - Surface Mount 541-WFC12069L000FE66TR-ND
9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFC12069L000FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC12069L000FE66CT-ND
Chip Resistor - Surface Mount 541-WFC12069L000FE66CT-ND
9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

9 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R009, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay - 32AK3965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R009, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
32AK3965
Res, 0R009, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay 32AK3965
RES, 0R009, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

RES, 0R009, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFC12069L000FE66TR-ND 32AK3965
Product Name Chip Resistor - Surface Mount Res, 0R009, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-2176068-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2414930P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD824GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details