Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFC12068L000FE66

Description
8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFC12068L000FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC12068L000FE66CT-ND
Chip Resistor - Surface Mount 541-WFC12068L000FE66CT-ND
8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFC12068L000FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC12068L000FE66TR-ND
Chip Resistor - Surface Mount 541-WFC12068L000FE66TR-ND
8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R008, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay - 32AK3964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R008, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
32AK3964
Res, 0R008, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay 32AK3964
RES, 0R008, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

RES, 0R008, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFC12068L000FE66CT-ND 32AK3964
Product Name Chip Resistor - Surface Mount Res, 0R008, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details