Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFC12066L000FE66

Description
6 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
6 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFC12066L000FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC12066L000FE66TR-ND
Chip Resistor - Surface Mount 541-WFC12066L000FE66TR-ND
6 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

6 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFC12066L000FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC12066L000FE66CT-ND
Chip Resistor - Surface Mount 541-WFC12066L000FE66CT-ND
6 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

6 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R006, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay - 32AK3962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R006, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
32AK3962
Res, 0R006, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay 32AK3962
RES, 0R006, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

RES, 0R006, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFC12066L000FE66TR-ND 32AK3962
Product Name Chip Resistor - Surface Mount Res, 0R006, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers