Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFC12064L000FE66

Description
4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFC12064L000FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC12064L000FE66CT-ND
Chip Resistor - Surface Mount 541-WFC12064L000FE66CT-ND
4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFC12064L000FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC12064L000FE66TR-ND
Chip Resistor - Surface Mount 541-WFC12064L000FE66TR-ND
4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R004, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay - 32AK3960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R004, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
32AK3960
Res, 0R004, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay 32AK3960
RES, 0R004, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

RES, 0R004, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFC12064L000FE66CT-ND 32AK3960
Product Name Chip Resistor - Surface Mount Res, 0R004, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers