Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFC12061L000FE66

Description
1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFC12061L000FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC12061L000FE66CT-ND
Chip Resistor - Surface Mount 541-WFC12061L000FE66CT-ND
1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFC12061L000FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC12061L000FE66TR-ND
Chip Resistor - Surface Mount 541-WFC12061L000FE66TR-ND
1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R001, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay - 32AK3957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
32AK3957
Res, 0R001, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay 32AK3957
RES, 0R001, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

RES, 0R001, 1%, 1W, METAL FOIL, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFC12061L000FE66CT-ND 32AK3957
Product Name Chip Resistor - Surface Mount Res, 0R001, 1%, 1W, Metal Foil, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details