Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFC0805R0200FE66

Description
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFC0805R0200FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC0805R0200FE66TR-ND
Chip Resistor - Surface Mount 541-WFC0805R0200FE66TR-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFC0805R0200FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC0805R0200FE66CT-ND
Chip Resistor - Surface Mount 541-WFC0805R0200FE66CT-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R02, 1%, 0.5W, Metal Foil, 0805 Rohs Compliant Vishay - 32AK3928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 1%, 0.5W, Metal Foil, 0805 Rohs Compliant Vishay
32AK3928
Res, 0R02, 1%, 0.5W, Metal Foil, 0805 Rohs Compliant Vishay 32AK3928
RES, 0R02, 1%, 0.5W, METAL FOIL, 0805 ROHS COMPLIANT: YES

RES, 0R02, 1%, 0.5W, METAL FOIL, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFC0805R0200FE66TR-ND 32AK3928
Product Name Chip Resistor - Surface Mount Res, 0R02, 1%, 0.5W, Metal Foil, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details