Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFC0805R0180FE66

Description
18 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
18 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFC0805R0180FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC0805R0180FE66TR-ND
Chip Resistor - Surface Mount 541-WFC0805R0180FE66TR-ND
18 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil

18 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFC0805R0180FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC0805R0180FE66CT-ND
Chip Resistor - Surface Mount 541-WFC0805R0180FE66CT-ND
18 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil

18 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R018, 1%, 0.5W, Metal Foil, 0805 Rohs Compliant Vishay - 32AK3927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R018, 1%, 0.5W, Metal Foil, 0805 Rohs Compliant Vishay
32AK3927
Res, 0R018, 1%, 0.5W, Metal Foil, 0805 Rohs Compliant Vishay 32AK3927
RES, 0R018, 1%, 0.5W, METAL FOIL, 0805 ROHS COMPLIANT: YES

RES, 0R018, 1%, 0.5W, METAL FOIL, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFC0805R0180FE66TR-ND 32AK3927
Product Name Chip Resistor - Surface Mount Res, 0R018, 1%, 0.5W, Metal Foil, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805
Resistance Range 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP2R70FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers