Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFC0805R0100FE66

Description
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFC0805R0100FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC0805R0100FE66CT-ND
Chip Resistor - Surface Mount 541-WFC0805R0100FE66CT-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFC0805R0100FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFC0805R0100FE66TR-ND
Chip Resistor - Surface Mount 541-WFC0805R0100FE66TR-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R01, 1%, 0.5W, Metal Foil, 0805 Rohs Compliant Vishay - 32AK3924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1%, 0.5W, Metal Foil, 0805 Rohs Compliant Vishay
32AK3924
Res, 0R01, 1%, 0.5W, Metal Foil, 0805 Rohs Compliant Vishay 32AK3924
RES, 0R01, 1%, 0.5W, METAL FOIL, 0805 ROHS COMPLIANT: YES

RES, 0R01, 1%, 0.5W, METAL FOIL, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFC0805R0100FE66CT-ND 32AK3924
Product Name Chip Resistor - Surface Mount Res, 0R01, 1%, 0.5W, Metal Foil, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 2567503 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details