Vishay Intertechnology, Inc. Ceramic Capacitors WF165420WN10338BJ1

Description
10000pF ±20% 18000V (18kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet
Description
10000pF ±20% 18000V (18kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WF165420WN10338BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WF165420WN10338BJ1-ND
Ceramic Capacitors WF165420WN10338BJ1-ND
10000pF ±20% 18000V (18kV) Ceramic Capacitor Nonstandard, Screw Terminals

10000pF ±20% 18000V (18kV) Ceramic Capacitor Nonstandard, Screw Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number WF165420WN10338BJ1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 18000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - M22R103K2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details