Vishay Intertechnology, Inc. Ceramic Capacitors WF165336WQ75236BJ1

Description
7500pF ±10% 22500V (22.5kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet
Description
7500pF ±10% 22500V (22.5kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WF165336WQ75236BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WF165336WQ75236BJ1-ND
Ceramic Capacitors WF165336WQ75236BJ1-ND
7500pF ±10% 22500V (22.5kV) Ceramic Capacitor Nonstandard, Screw Terminals

7500pF ±10% 22500V (22.5kV) Ceramic Capacitor Nonstandard, Screw Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number WF165336WQ75236BJ1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 22500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C471J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers