Vishay Intertechnology, Inc. Ceramic Capacitors WF165336WP76238BJ1

Description
7600pF ±20% 20000V (20kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet
Description
7600pF ±20% 20000V (20kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WF165336WP76238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WF165336WP76238BJ1-ND
Ceramic Capacitors WF165336WP76238BJ1-ND
7600pF ±20% 20000V (20kV) Ceramic Capacitor Nonstandard, Screw Terminals

7600pF ±20% 20000V (20kV) Ceramic Capacitor Nonstandard, Screw Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number WF165336WP76238BJ1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C1206C101J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details