Vishay Intertechnology, Inc. Ceramic Capacitors WF165335WL10338BJ1

Description
10000pF ±20% 16000V (16kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet
Description
10000pF ±20% 16000V (16kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WF165335WL10338BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WF165335WL10338BJ1-ND
Ceramic Capacitors WF165335WL10338BJ1-ND
10000pF ±20% 16000V (16kV) Ceramic Capacitor Nonstandard, Screw Terminals

10000pF ±20% 16000V (16kV) Ceramic Capacitor Nonstandard, Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - WF165335WL10338BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WF165335WL10338BJ1
Ceramic Capacitors WF165335WL10338BJ1
CAP CER 10000PF 16KV SCREW

CAP CER 10000PF 16KV SCREW

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number WF165335WL10338BJ1-ND WF165335WL10338BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16000 volts 16000 volts
WVAC 16000 volts 16000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details