Vishay Intertechnology, Inc. Ceramic Capacitors WF135218WL40238BJ1

Description
4000pF ±20% 16000V (16kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet
Description
4000pF ±20% 16000V (16kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WF135218WL40238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WF135218WL40238BJ1-ND
Ceramic Capacitors WF135218WL40238BJ1-ND
4000pF ±20% 16000V (16kV) Ceramic Capacitor Nonstandard, Screw Terminals

4000pF ±20% 16000V (16kV) Ceramic Capacitor Nonstandard, Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - WF135218WL40238BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WF135218WL40238BJ1
Ceramic Capacitors WF135218WL40238BJ1
CAP CER 4000PF 16KV SCREW

CAP CER 4000PF 16KV SCREW

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number WF135218WL40238BJ1-ND WF135218WL40238BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16000 volts 16000 volts
WVAC 16000 volts 16000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details