7600pF ±10% 18000V (18kV) Ceramic Capacitor Nonstandard, Screw Terminals
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | WF125420WN76236BJ1-ND |
| Product Name | Ceramic Capacitors |
| Applications | General Purpose |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 18000 volts |