Vishay Intertechnology, Inc. Ceramic Capacitors WF110250WJ50238BJ1

Description
5000pF ±20% 14000V (14kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet
Description
5000pF ±20% 14000V (14kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WF110250WJ50238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WF110250WJ50238BJ1-ND
Ceramic Capacitors WF110250WJ50238BJ1-ND
5000pF ±20% 14000V (14kV) Ceramic Capacitor Nonstandard, Screw Terminals

5000pF ±20% 14000V (14kV) Ceramic Capacitor Nonstandard, Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - WF110250WJ50238BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WF110250WJ50238BJ1
Ceramic Capacitors WF110250WJ50238BJ1
CAP CER 5000PF 14KV SCREW

CAP CER 5000PF 14KV SCREW

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number WF110250WJ50238BJ1-ND WF110250WJ50238BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 14000 volts 14000 volts
WVAC 14000 volts 14000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details