Vishay Intertechnology, Inc. Ceramic Capacitors WF095162WJ25238BJ1

Description
2500pF ±20% 14000V (14kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet
Description
2500pF ±20% 14000V (14kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WF095162WJ25238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WF095162WJ25238BJ1-ND
Ceramic Capacitors WF095162WJ25238BJ1-ND
2500pF ±20% 14000V (14kV) Ceramic Capacitor Nonstandard, Screw Terminals

2500pF ±20% 14000V (14kV) Ceramic Capacitor Nonstandard, Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - WF095162WJ25238BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WF095162WJ25238BJ1
Ceramic Capacitors WF095162WJ25238BJ1
CAP CER 2500PF 14KV SCREW

CAP CER 2500PF 14KV SCREW

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number WF095162WJ25238BJ1-ND WF095162WJ25238BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 14000 volts 14000 volts
WVAC 14000 volts 14000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Film Capacitors - 1725536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details