Vishay Intertechnology, Inc. Ceramic Capacitors WF095162WJ20238BJ1

Description
2000pF ±20% 14000V (14kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet
Description
2000pF ±20% 14000V (14kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WF095162WJ20238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WF095162WJ20238BJ1-ND
Ceramic Capacitors WF095162WJ20238BJ1-ND
2000pF ±20% 14000V (14kV) Ceramic Capacitor Nonstandard, Screw Terminals

2000pF ±20% 14000V (14kV) Ceramic Capacitor Nonstandard, Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - WF095162WJ20238BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WF095162WJ20238BJ1
Ceramic Capacitors WF095162WJ20238BJ1
CAP CER 2000PF 14KV SCREW

CAP CER 2000PF 14KV SCREW

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number WF095162WJ20238BJ1-ND WF095162WJ20238BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 14000 volts 14000 volts
WVAC 14000 volts 14000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details