0.022µF -20%, +50% 275VAC Ceramic Capacitor Radial, Disc
CAP CER 0.022UF 275VAC RADIAL
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | W1X223SCVCRYKR-ND | W1X223SCVCRYKR |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0220 microF | 0.0220 microF |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) |