Vishay Intertechnology, Inc. Ceramic Capacitors W1X223SCVCP0KR

Description
0.022µF -20%, +50% 275VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
0.022µF -20%, +50% 275VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - W1X223SCVCP0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
W1X223SCVCP0KR-ND
Ceramic Capacitors W1X223SCVCP0KR-ND
0.022µF -20%, +50% 275VAC Ceramic Capacitor Radial, Disc

0.022µF -20%, +50% 275VAC Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - W1X223SCVCP0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
W1X223SCVCP0KR
Ceramic Capacitors W1X223SCVCP0KR
CAP CER 0.022UF 275VAC RADIAL

CAP CER 0.022UF 275VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number W1X223SCVCP0KR-ND W1X223SCVCP0KR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1761-1096-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details