Vishay Intertechnology, Inc. Ceramic Capacitors W1X103MCVCRUKR

Description
10000pF ±20% 275VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 275VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - W1X103MCVCRUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
W1X103MCVCRUKR-ND
Ceramic Capacitors W1X103MCVCRUKR-ND
10000pF ±20% 275VAC Ceramic Capacitor Radial, Disc

10000pF ±20% 275VAC Ceramic Capacitor Radial, Disc

Buy Now Datasheet
W1X Y275Vac 10Nf ±20% K10000 E3 Vishay - 70K6758 - Newark, An Avnet Company
Chicago, IL, United States
W1X Y275Vac 10Nf ±20% K10000 E3 Vishay
70K6758
W1X Y275Vac 10Nf ±20% K10000 E3 Vishay 70K6758
W1X Y275VAC 10nF ±20% K10000 e3

W1X Y275VAC 10nF ±20% K10000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number W1X103MCVCRUKR-ND 70K6758
Product Name Ceramic Capacitors W1X Y275Vac 10Nf ±20% K10000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 275 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers