Vishay Intertechnology, Inc. Ceramic Capacitors W1X103MCVCF0KR

Description
10000pF ±20% 275VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 275VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - W1X103MCVCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
W1X103MCVCF0KR-ND
Ceramic Capacitors W1X103MCVCF0KR-ND
10000pF ±20% 275VAC Ceramic Capacitor Radial, Disc

10000pF ±20% 275VAC Ceramic Capacitor Radial, Disc

Buy Now Datasheet
W1X Y275Vac 10Nf ±20% K10000 E3 Vishay - 70K6757 - Newark, An Avnet Company
Chicago, IL, United States
W1X Y275Vac 10Nf ±20% K10000 E3 Vishay
70K6757
W1X Y275Vac 10Nf ±20% K10000 E3 Vishay 70K6757
W1X Y275VAC 10nF ±20% K10000 e3

W1X Y275VAC 10nF ±20% K10000 e3

Supplier's Site
Ceramic Capacitors - W1X103MCVCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
W1X103MCVCF0KR
Ceramic Capacitors W1X103MCVCF0KR
CAP CER 10000PF 275VAC RADIAL

CAP CER 10000PF 275VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number W1X103MCVCF0KR-ND 70K6757 W1X103MCVCF0KR
Product Name Ceramic Capacitors W1X Y275Vac 10Nf ±20% K10000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 275 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021320-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - C17AH1R5B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details