Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799258-W10G-E4/51
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Circular, WOG
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Family Name: W10G
Categories: Discrete Semiconductor Products
Manufacturer Package: WOG
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 1A
Alternative Parts (Cross-Reference): W10G; W10G_Q; W10M;
Introduction Date: January 05, 1990
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
1kV 1.5A Bridge Rectifier Diode, Through Hole Product overview: W10G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1kV, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-W10G-E4/51 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 1kV Through Hole WOG
BRIDGE RECT 1PHASE 1KV 1.5A WOG
Bridge Rectifiers 1.5 Amp 1000 Volt
BRIDGE RECT 1PHASE 1KV 1.5A WOG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 799258-W10G-E4/51 | 299-W10G-E4/51 | W10G-E4/51GI-ND | W10G-E4/51 | W10G-E4/51 | W10G-E4/51 |
| Product Name | Bridge Rectifiers - W10G-E4/51 | Through-Hole 1kV 1.5A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | |||||
| VF | 1 volts | 1 volts | 1 volts | |||
| IR | 0.0050 mA | 0.0050 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Bulk | 4-Circular, WOG | WOG-4 |