The 1325798-W08G-E4/51 is a glass passivated single-phase bridge rectifier designed for general-purpose applications in AC/DC bridge full wave rectification. It has a maximum average forward rectified current of 1.5 A and can handle a peak reverse voltage of up to 800 V. The device features a maximum forward voltage drop of 1.0 V at 1 A and a reverse leakage current of 5 OºA at rated DC blocking voltage. The operating temperature range is from -55 °C to +150 °C, making it suitable for a variety of environments. This bridge rectifier is packaged in a WOG case style and is compliant with RoHS standards. It is recognized by UL, ensuring a high level of reliability and safety. The component is ideal for use in power supplies, adapters, chargers, and lighting ballasts in consumer and home appliance applications. Its high surge current capability and low thermal resistance contribute to its effectiveness in demanding applications.
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325798-W08G-E4/51
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Bulk
Standard Package: 3,000
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Voltage - Peak Reverse (Max): 800 V
Supplier Device Package: WOG
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 4-Circular, WOG
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: W08G-E4/51GI,W08G-E4
Base Product Number: W08
RoHS Status: ROHS3 Compliant
Bridge Rectifier Single Phase Standard 800V Through Hole WOG
Rectifier Bridge Diode Single 800V 1.5A 4-Pin Case WOG Bulk Product overview: W08G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-W08G-E4/51 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 1.5 Amp 800 Volt
BRIDGE RECT 1PHASE 800V 1.5A WOG
BRIDGE RECT 1PHASE 800V 1.5A WOG
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 1325798-W08G-E4/51 | W08G-E4/51GI-ND | 299-W08G-E4/51 | W08G-E4/51 | W08G-E4/51 | W08G-E4/51 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | 800V 1.5A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 1 volts | 1 volts | 1 volts | |||
| IR | 0.0050 mA | 0.0050 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |