600V 1.5A Bridge Rectifier Diode, Through Hole Product overview: W06G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-W06G-E4/51 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 113299-W06G-E4/51
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: WOG
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Bridge Rectifier Single Phase Standard 600V Through Hole WOG
Bridge Rectifiers 1.5 Amp 600 Volt
BRIDGE RECT 1PHASE 600V 1.5A WOG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-W06G-E4/51 | 113299-W06G-E4/51 | W06G-E4/51GI-ND | W06G-E4/51 | W06G-E4/51 |
| Product Name | Through-Hole 600V 1.5A Diode and Rectifier | Bridge Rectifiers - W06G-E4/51 | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | 4-Circular, WOG | WOG-4 | ||
| RoHS Compliant | RoHS | ||||
| IO | 1.5 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase |