Bridge Rectifier Single Phase Standard 50V Through Hole WOG
Bridge Rectifier Diode 1.5A 50V Through Hole Product overview: W005G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1.5A, 50V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-W005G-E4/51 can be used for catalog matching and distributor lookup.
Diode Bridge Rectifier 1.5A 50V WOG
Diode Bridge Rectifier 1.5A 50V WOG
Diode Bridge Rectifier 1.5A 50V WOG
BRIDGE RECT 1PHASE 50V 1.5A WOG
Bridge Rectifiers 1.5 Amp 50 Volt
DIODE RECTIFIER BRIDGE SINGLE 50V 1.5A 4-PIN WOG BULK
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | W005G-E4/51GI-ND | 299-W005G-E4/51 | 7005490P | 7005490 | W005G-E4/51 | W005G-E4/51 | 70217670 |
| Product Name | Bridge Rectifiers | Through-Hole 1.5A 50V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | DIODE RECTIFIER BRIDGE SINGLE 50V 1.5A 4-PIN WOG BULK |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||
| Package | 4-Circular, WOG | Bulk | WOG | Wog | WOG-4 | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | |||
| RoHS Compliant | RoHS | RoHS | RoHS |