Vishay Intertechnology, Inc. 0.0068uF Capacitor VY2682M59Y5US63V7

Description
Cap Ceramic Single Suppression X1/Y2 0.0068uF 440VAC/300VAC Y5U 20% (14.5 X 5mm) Radial 7.5mm 125°C Bulk Product overview: VY2682M59Y5US63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0068uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2682M59Y5US63V7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single Suppression X1/Y2 0.0068uF 440VAC/300VAC Y5U 20% (14.5 X 5mm) Radial 7.5mm 125°C Bulk Product overview: VY2682M59Y5US63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0068uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2682M59Y5US63V7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0068uF Capacitor
60-VY2682M59Y5US63V7
0.0068uF Capacitor 60-VY2682M59Y5US63V7
Cap Ceramic Single Suppression X1/Y2 0.0068uF 440VAC/300VAC Y5U 20% (14.5 X 5mm) Radial 7.5mm 125°C Bulk Product overview: VY2682M59Y5US63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0068uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2682M59Y5US63V7 can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y2 0.0068uF 440VAC/300VAC Y5U 20% (14.5 X 5mm) Radial 7.5mm 125°C Bulk Product overview: VY2682M59Y5US63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0068uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2682M59Y5US63V7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360503-VY2682M59Y5US63V7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360503-VY2682M59Y5US63V7
Capacitors - Ceramic Capacitors 1360503-VY2682M59Y5US63V7
Win Source Part Number: 1360503-VY2682M59Y5U S63V7 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VY2 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 6800 pF Tolerance: ±20% Voltage - Rated: 440VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.571" Dia (14.50mm) Height - Seated (Max): 0.728" (18.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5U (E) Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360503-VY2682M59Y5US63V7
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: VY2
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 6800 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.571" Dia (14.50mm)
Height - Seated (Max): 0.728" (18.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5U (E)
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - BC2360-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2360-ND
Ceramic Capacitors BC2360-ND
6800pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

6800pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2682M59Y5US63V7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2682M59Y5US63V7
Ceramic Capacitors VY2682M59Y5US63V7
CAP CER 6800PF 440VAC Y5U RADIAL

CAP CER 6800PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Cap, Cer, Y5U, 6800Pf, 440V/300V, Radial; Capacitance Vishay - 69K4216 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Cer, Y5U, 6800Pf, 440V/300V, Radial; Capacitance Vishay
69K4216
Cap, Cer, Y5U, 6800Pf, 440V/300V, Radial; Capacitance Vishay 69K4216
CAP, CER, Y5U, 6800PF, 440V/300V, RADIAL; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

CAP, CER, Y5U, 6800PF, 440V/300V, RADIAL; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VY2682M59Y5US63V7 1360503-VY2682M59Y5US63V7 BC2360-ND VY2682M59Y5US63V7 69K4216
Product Name 0.0068uF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Cer, Y5U, 6800Pf, 440V/300V, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1186-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details