Vishay Intertechnology, Inc. Ceramic Capacitors - VY2682M59Y5US63V0 VY2682M59Y5US63V0

Description
Manufacturer: Vishay Win Source Part Number: 903108-VY2682M59Y5US 63V0 Series: VY2 Operating Temperature Range: -40°C ~ 125°C Features: 6800 pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.23.0060
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 903108-VY2682M59Y5US 63V0 Series: VY2 Operating Temperature Range: -40°C ~ 125°C Features: 6800 pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.23.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2682M59Y5US63V0 - 903108-VY2682M59Y5US63V0 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VY2682M59Y5US63V0
903108-VY2682M59Y5US63V0
Ceramic Capacitors - VY2682M59Y5US63V0 903108-VY2682M59Y5US63V0
Manufacturer: Vishay Win Source Part Number: 903108-VY2682M59Y5US 63V0 Series: VY2 Operating Temperature Range: -40°C ~ 125°C Features: 6800 pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.23.0060

Manufacturer: Vishay
Win Source Part Number: 903108-VY2682M59Y5US63V0
Series: VY2
Operating Temperature Range: -40°C ~ 125°C
Features: 6800 pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Package: Radial, Disc
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060

Buy Now Datasheet
Ceramic Capacitors - BC2712-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2712-ND
Ceramic Capacitors BC2712-ND
6800pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

6800pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 0.0068uF Capacitor
60-VY2682M59Y5US63V0
Through-Hole 0.0068uF Capacitor 60-VY2682M59Y5US63V0
CAPACITOR, CERAMIC, Y5U, 0.0068uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: VY2682M59Y5US63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.0068uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2682M59Y5US63V0 can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, Y5U, 0.0068uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: VY2682M59Y5US63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.0068uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2682M59Y5US63V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 6800Pf, 330V, Y5U, 20%, Radial; Capacitance Vishay - 69K4215 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf, 330V, Y5U, 20%, Radial; Capacitance Vishay
69K4215
Ceramic Capacitor 6800Pf, 330V, Y5U, 20%, Radial; Capacitance Vishay 69K4215
CERAMIC CAPACITOR 6800PF, 330V, Y5U, 20%, RADIAL; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF, 330V, Y5U, 20%, RADIAL; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VY2682M59Y5US63V0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2682M59Y5US63V0
Ceramic Capacitors VY2682M59Y5US63V0
CAP CER 6800PF 440VAC Y5U RADIAL

CAP CER 6800PF 440VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 903108-VY2682M59Y5US63V0 BC2712-ND 60-VY2682M59Y5US63V0 69K4215 VY2682M59Y5US63V0
Product Name Ceramic Capacitors - VY2682M59Y5US63V0 Ceramic Capacitors Through-Hole 0.0068uF Capacitor Ceramic Capacitor 6800Pf, 330V, Y5U, 20%, Radial; Capacitance Vishay Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Style Through Hole Through Hole Through Hole; Through Hole
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C181J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details