Vishay Precision Group Ceramic Capacitors VY2682M47Y5VS63V7

Description
6800pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
6800pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC3313-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC3313-ND
Ceramic Capacitors BC3313-ND
6800pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

6800pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2682M47Y5VS63V7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2682M47Y5VS63V7
Capacitors - Ceramic Capacitors VY2682M47Y5VS63V7
CAP CER 6800PF 300VAC Y5V RADIAL

CAP CER 6800PF 300VAC Y5V RADIAL

Supplier's Site
Ceramic Disc Cap, X1/y2, 6800Pf; Capacitance Vishay - 70AC7489 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc Cap, X1/y2, 6800Pf; Capacitance Vishay
70AC7489
Ceramic Disc Cap, X1/y2, 6800Pf; Capacitance Vishay 70AC7489
CERAMIC DISC CAP, X1/Y2, 6800PF; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:300V; Voltage Rating Y:440V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CERAMIC DISC CAP, X1/Y2, 6800PF; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:300V; Voltage Rating Y:440V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC3313-ND VY2682M47Y5VS63V7 70AC7489
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Disc Cap, X1/y2, 6800Pf; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011575 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details