Vishay Intertechnology, Inc. Ceramic Capacitors VY2681M29Y5US6TV5

Description
680pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
680pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2681M29Y5US6TV5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2681M29Y5US6TV5-ND
Ceramic Capacitors VY2681M29Y5US6TV5-ND
680pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

680pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Vy2 X440Y300Vac 680Pf ±20% Y5U Reel E3 Rohs Compliant Vishay - 69K4205 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 680Pf ±20% Y5U Reel E3 Rohs Compliant Vishay
69K4205
Vy2 X440Y300Vac 680Pf ±20% Y5U Reel E3 Rohs Compliant Vishay 69K4205
VY2 X440Y300VAC 680PF ±20% Y5U REEL E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 680PF ±20% Y5U REEL E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - VY2681M29Y5US6TV5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2681M29Y5US6TV5
Capacitors - Ceramic Capacitors VY2681M29Y5US6TV5
CAP CER 680PF 440VAC Y5U RADIAL

CAP CER 680PF 440VAC Y5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VY2681M29Y5US6TV5-ND 69K4205 VY2681M29Y5US6TV5
Product Name Ceramic Capacitors Vy2 X440Y300Vac 680Pf ±20% Y5U Reel E3 Rohs Compliant Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160101FFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details