Vishay VY2680K29Y5SS6TV7
Vishay VY2680K29Y5SS6TV7
CAPACITOR, CERAMIC, Y5S, 0.000068uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: VY2680K29Y5SS6TV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.000068uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.000068uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2680K29Y5SS6TV7
68pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
68pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
CAP CER 68PF 440VAC Y5S RADIAL
CAP, 68PF, 10%; Capacitance:68pF; Product Range:VY2 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7368889 | 60-VY2680K29Y5SS6TV7 | 56-VY2680K29Y5SS6TV7TR-ND | VY2680K29Y5SS6TV7 | 75Y3926 |
| Product Name | Single Layer Ceramic Capacitors | Through-Hole 0.000068uF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 68Pf, 10%; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | Automotive | ||||
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |