68pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
VY2 X440Y300VAC 68PF ±10% Y5S E3 ROHS COMPLIANT: YES
CAP CER 68PF 440VAC Y5S RADIAL
CAP CER 68PF 440VAC Y5S RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VY2680K29Y5SS6TV0-ND | 69K4195 | VY2680K29Y5SS6TV0 | VY2680K29Y5SS6TV0 |
| Product Name | Ceramic Capacitors | Vy2 X440Y300Vac 68Pf ±10% Y5S E3 Rohs Compliant Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 440 volts | 440 volts |