Vishay Intertechnology, Inc. Ceramic Capacitors VY2472M49Y5US6UV5

Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2472M49Y5US6UV5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2472M49Y5US6UV5-ND
Ceramic Capacitors VY2472M49Y5US6UV5-ND
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Vy2 X440Y300Vac 4,7Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay - 69K4190 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 4,7Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay
69K4190
Vy2 X440Y300Vac 4,7Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay 69K4190
VY2 X440Y300VAC 4,7NF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 4,7NF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - VY2472M49Y5US6UV5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2472M49Y5US6UV5
Ceramic Capacitors VY2472M49Y5US6UV5
CAP CER 4700PF 440VAC Y5U RADIAL

CAP CER 4700PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VY2472M49Y5US6UV5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2472M49Y5US6UV5
Capacitors - Ceramic Capacitors VY2472M49Y5US6UV5
CAP CER 4700PF 440VAC Y5U RADIAL

CAP CER 4700PF 440VAC Y5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VY2472M49Y5US6UV5-ND 69K4190 VY2472M49Y5US6UV5 VY2472M49Y5US6UV5
Product Name Ceramic Capacitors Vy2 X440Y300Vac 4,7Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - M39014/021352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details