Vishay Intertechnology, Inc. Ceramic Capacitors VY2472M49Y5US6UV0

Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2472M49Y5US6UV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2472M49Y5US6UV0-ND
Ceramic Capacitors VY2472M49Y5US6UV0-ND
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2472M49Y5US6UV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2472M49Y5US6UV0
Capacitors - Ceramic Capacitors VY2472M49Y5US6UV0
CAP CER 4700PF 440VAC Y5U RADIAL

CAP CER 4700PF 440VAC Y5U RADIAL

Supplier's Site
Vy2 X440Y300Vac 4,7Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay - 69K4189 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 4,7Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay
69K4189
Vy2 X440Y300Vac 4,7Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay 69K4189
VY2 X440Y300VAC 4,7NF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 4,7NF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VY2472M49Y5US6UV0-ND VY2472M49Y5US6UV0 69K4189
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Vy2 X440Y300Vac 4,7Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers