4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAP CER 4700PF 440VAC Y5U RADIAL
VY2 X440Y300VAC 4,7NF ±20% Y5U REEL E3
CAP CER 4700PF 440VAC Y5U RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VY2472M49Y5US6TV7A-ND | VY2472M49Y5US6TV7A | 21M7909 | VY2472M49Y5US6TV7A |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Vy2 X440Y300Vac 4,7Nf ±20% Y5U Reel E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 440 volts | 440 volts |