Vishay Precision Group Ceramic Capacitors VY2472M49Y5US6TV7

Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-VY2472M49Y5US6TV7TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2472M49Y5US6TV7TR-ND
Ceramic Capacitors 56-VY2472M49Y5US6TV7TR-ND
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-VY2472M49Y5US6TV7CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2472M49Y5US6TV7CT-ND
Ceramic Capacitors 56-VY2472M49Y5US6TV7CT-ND
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
4.7nF 1kV Capacitor
60-VY2472M49Y5US6TV7
4.7nF 1kV Capacitor 60-VY2472M49Y5US6TV7
Ceramic Cap X1/Y2 4.7nF Y5U 1kV Radial 7.5mm 125C Product overview: VY2472M49Y5US6TV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2472M49Y5US6TV7 can be used for catalog matching and distributor lookup.

Ceramic Cap X1/Y2 4.7nF Y5U 1kV Radial 7.5mm 125C Product overview: VY2472M49Y5US6TV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2472M49Y5US6TV7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY2472M49Y5US6TV7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2472M49Y5US6TV7
Ceramic Capacitors VY2472M49Y5US6TV7
CAP CER 4700PF 440VAC Y5U RADIAL

CAP CER 4700PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Suppression Cap, 4700Pf, 440V, 300V; Capacitance Vishay - 74AC7065 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 4700Pf, 440V, 300V; Capacitance Vishay
74AC7065
Suppression Cap, 4700Pf, 440V, 300V; Capacitance Vishay 74AC7065
SUPPRESSION CAP, 4700PF, 440V, 300V; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 4700PF, 440V, 300V; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Suppression Cap, Disc, 4700Pf, X1/y2; Capacitance Vishay - 75Y3925 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, Disc, 4700Pf, X1/y2; Capacitance Vishay
75Y3925
Suppression Cap, Disc, 4700Pf, X1/y2; Capacitance Vishay 75Y3925
SUPPRESSION CAP, DISC, 4700PF, X1/Y2; Capacitance:4700pF; Product Range:VY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SUPPRESSION CAP, DISC, 4700PF, X1/Y2; Capacitance:4700pF; Product Range:VY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-VY2472M49Y5US6TV7TR-ND 60-VY2472M49Y5US6TV7 VY2472M49Y5US6TV7 74AC7065 75Y3925
Product Name Ceramic Capacitors 4.7nF 1kV Capacitor Ceramic Capacitors Suppression Cap, 4700Pf, 440V, 300V; Capacitance Vishay Suppression Cap, Disc, 4700Pf, X1/y2; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 440 volts 300 volts 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details