Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors VY2472M49Y5US63V7

Description
Win Source Part Number: 1360467-VY2472M49Y5U S63V7 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VY2 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 440VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 0.650" (16.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5U (E) Lead Style: Formed Leads - Kinked
Request a Quote Datasheet
Description
Win Source Part Number: 1360467-VY2472M49Y5U S63V7 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VY2 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 440VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 0.650" (16.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5U (E) Lead Style: Formed Leads - Kinked
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1360467-VY2472M49Y5US63V7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360467-VY2472M49Y5US63V7
Capacitors - Ceramic Capacitors 1360467-VY2472M49Y5US63V7
Win Source Part Number: 1360467-VY2472M49Y5U S63V7 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VY2 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 440VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 0.650" (16.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5U (E) Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360467-VY2472M49Y5US63V7
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: VY2
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 0.650" (16.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5U (E)
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - BC2359-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2359-ND
Ceramic Capacitors BC2359-ND
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1762483 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1762483
MLCCs - Multilayer Ceramic Capacitors 1762483
Capacitor Disc Ceramic VY2 X440Y300VAC 4

Capacitor Disc Ceramic VY2 X440Y300VAC 4

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1762493 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1762493
MLCCs - Multilayer Ceramic Capacitors 1762493
Capacitor Disc Ceramic VY2 X440Y300VAC 4

Capacitor Disc Ceramic VY2 X440Y300VAC 4

Supplier's Site
Singapore, Singapore
4.7nF Capacitor
60-VY2472M49Y5US63V7
4.7nF Capacitor 60-VY2472M49Y5US63V7
Ceramic Capacitor X1/Y2 4.7nF Y5U 300VAC Radial 7.5mm 125C Product overview: VY2472M49Y5US63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2472M49Y5US63V7 can be used for catalog matching and distributor lookup.

Ceramic Capacitor X1/Y2 4.7nF Y5U 300VAC Radial 7.5mm 125C Product overview: VY2472M49Y5US63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2472M49Y5US63V7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY2472M49Y5US63V7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2472M49Y5US63V7
Ceramic Capacitors VY2472M49Y5US63V7
CAP CER 4700PF 440VAC Y5U RADIAL

CAP CER 4700PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Cap, Cer, Y5U, 4700Pf, 440V/300V, Radial; Capacitance Vishay - 69K4194 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Cer, Y5U, 4700Pf, 440V/300V, Radial; Capacitance Vishay
69K4194
Cap, Cer, Y5U, 4700Pf, 440V/300V, Radial; Capacitance Vishay 69K4194
CAP, CER, Y5U, 4700PF, 440V/300V, RADIAL; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

CAP, CER, Y5U, 4700PF, 440V/300V, RADIAL; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 300V, 20%, Y5U; Capacitance Vishay - 55T0741 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 300V, 20%, Y5U; Capacitance Vishay
55T0741
Cap, 4700Pf, 300V, 20%, Y5U; Capacitance Vishay 55T0741
CAP, 4700PF, 300V, 20%, Y5U; Capacitance:4700pF; Product Range:VY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 300V, 20%, Y5U; Capacitance:4700pF; Product Range:VY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360467-VY2472M49Y5US63V7 BC2359-ND 1762483 60-VY2472M49Y5US63V7 VY2472M49Y5US63V7 69K4194 55T0741
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 4.7nF Capacitor Ceramic Capacitors Cap, Cer, Y5U, 4700Pf, 440V/300V, Radial; Capacitance Vishay Cap, 4700Pf, 300V, 20%, Y5U; Capacitance Vishay
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 440 volts 440 volts 440 volts 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details