Vishay Precision Group Capacitors - Ceramic Capacitors VY2472M41Y5VS63V7

Description
Win Source Part Number: 1360558-VY2472M41Y5V S63V7 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VY2 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 300VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.413" Dia (10.50mm) Height - Seated (Max): 0.571" (14.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5V (F) Lead Style: Formed Leads - Kinked
Request a Quote Datasheet
Description
Win Source Part Number: 1360558-VY2472M41Y5V S63V7 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VY2 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 300VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.413" Dia (10.50mm) Height - Seated (Max): 0.571" (14.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5V (F) Lead Style: Formed Leads - Kinked
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1360558-VY2472M41Y5VS63V7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360558-VY2472M41Y5VS63V7
Capacitors - Ceramic Capacitors 1360558-VY2472M41Y5VS63V7
Win Source Part Number: 1360558-VY2472M41Y5V S63V7 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VY2 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 300VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.413" Dia (10.50mm) Height - Seated (Max): 0.571" (14.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5V (F) Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360558-VY2472M41Y5VS63V7
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: VY2
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 300VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.413" Dia (10.50mm)
Height - Seated (Max): 0.571" (14.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5V (F)
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitor, 2-Terminal, General Purpose Product overview: VY2472M41Y5VS63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2472M41Y5VS63V7 can be used for catalog matching and distributor lookup.

Ceramic Capacitor, 2-Terminal, General Purpose Product overview: VY2472M41Y5VS63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2472M41Y5VS63V7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC3312-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC3312-ND
Ceramic Capacitors BC3312-ND
4700pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

4700pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Disc Cap, X1/y2, 4700Pf; Capacitance Vishay - 70AC7488 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc Cap, X1/y2, 4700Pf; Capacitance Vishay
70AC7488
Ceramic Disc Cap, X1/y2, 4700Pf; Capacitance Vishay 70AC7488
CERAMIC DISC CAP, X1/Y2, 4700PF; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:300V; Voltage Rating Y:440V; Product Range:VY2 Series; Operating Temperature Min:-40°C; Series Name:VY2 RoHS Compliant: Yes

CERAMIC DISC CAP, X1/Y2, 4700PF; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:300V; Voltage Rating Y:440V; Product Range:VY2 Series; Operating Temperature Min:-40°C; Series Name:VY2 RoHS Compliant: Yes

Supplier's Site
Cap, 4700Pf, 20%; Capacitance Vishay - 05AC0469 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 20%; Capacitance Vishay
05AC0469
Cap, 4700Pf, 20%; Capacitance Vishay 05AC0469
CAP, 4700PF, 20%; Capacitance:4700pF; Product Range:VY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:300V; Voltage Rating Y:440V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 4700PF, 20%; Capacitance:4700pF; Product Range:VY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:300V; Voltage Rating Y:440V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VY2472M41Y5VS63V7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2472M41Y5VS63V7
Ceramic Capacitors VY2472M41Y5VS63V7
CAP CER 4700PF 300VAC Y5V RADIAL

CAP CER 4700PF 300VAC Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360558-VY2472M41Y5VS63V7 60-VY2472M41Y5VS63V7 BC3312-ND 70AC7488 05AC0469 VY2472M41Y5VS63V7
Product Name Capacitors - Ceramic Capacitors Capacitor Ceramic Capacitors Ceramic Disc Cap, X1/y2, 4700Pf; Capacitance Vishay Cap, 4700Pf, 20%; Capacitance Vishay Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 300 volts 440 volts 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details