Cap Ceramic Single Suppression X1/Y2 470pF 440VAC/300VAC Y5S 10% (7.5 X 5mm) Radial 5mm 125°C T/R Product overview: VY2471K29Y5SS6TV5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2471K29Y5SS6TV5
470pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
470pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
VY2 X440Y300VAC 470PF ±10% Y5S REEL E3 ROHS COMPLIANT: YES
CAP CER 470PF 440VAC Y5S RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-VY2471K29Y5SS6TV5 | 56-VY2471K29Y5SS6TV5TR-ND | 69K4178 | VY2471K29Y5SS6TV5 |
| Product Name | 470pF Capacitor | Ceramic Capacitors | Vy2 X440Y300Vac 470Pf ±10% Y5S Reel E3 Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF |