Vishay Intertechnology, Inc. Ceramic Capacitors VY2471K29Y5SS6TV0

Description
470pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2471K29Y5SS6TV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2471K29Y5SS6TV0-ND
Ceramic Capacitors VY2471K29Y5SS6TV0-ND
470pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

470pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2471K29Y5SS6TV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2471K29Y5SS6TV0
Capacitors - Ceramic Capacitors VY2471K29Y5SS6TV0
CAP CER 470PF 440VAC Y5S RADIAL

CAP CER 470PF 440VAC Y5S RADIAL

Supplier's Site
Ceramic Capacitors - VY2471K29Y5SS6TV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2471K29Y5SS6TV0
Ceramic Capacitors VY2471K29Y5SS6TV0
CAP CER 470PF 440VAC Y5S RADIAL

CAP CER 470PF 440VAC Y5S RADIAL

Supplier's Site Datasheet
Vy2 X440Y300Vac 470Pf ±10% Y5S Reel E3 Rohs Compliant Vishay - 69K4177 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 470Pf ±10% Y5S Reel E3 Rohs Compliant Vishay
69K4177
Vy2 X440Y300Vac 470Pf ±10% Y5S Reel E3 Rohs Compliant Vishay 69K4177
VY2 X440Y300VAC 470PF ±10% Y5S REEL E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 470PF ±10% Y5S REEL E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VY2471K29Y5SS6TV0-ND VY2471K29Y5SS6TV0 VY2471K29Y5SS6TV0 69K4177
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Vy2 X440Y300Vac 470Pf ±10% Y5S Reel E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101322U040AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details