Vishay Intertechnology, Inc. Ceramic Capacitors VY2471K29Y5SS63V5

Description
470pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2471K29Y5SS63V5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2471K29Y5SS63V5-ND
Ceramic Capacitors VY2471K29Y5SS63V5-ND
470pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

470pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2471K29Y5SS63V5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2471K29Y5SS63V5
Ceramic Capacitors VY2471K29Y5SS63V5
CAP CER 470PF 440VAC Y5S RADIAL

CAP CER 470PF 440VAC Y5S RADIAL

Supplier's Site Datasheet
Vy2 X440Y300Vac 470Pf ±10% Y5S Bulk E3 Rohs Compliant Vishay - 69K4184 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 470Pf ±10% Y5S Bulk E3 Rohs Compliant Vishay
69K4184
Vy2 X440Y300Vac 470Pf ±10% Y5S Bulk E3 Rohs Compliant Vishay 69K4184
VY2 X440Y300VAC 470PF ±10% Y5S BULK E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 470PF ±10% Y5S BULK E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VY2471K29Y5SS63V5-ND VY2471K29Y5SS63V5 69K4184
Product Name Ceramic Capacitors Ceramic Capacitors Vy2 X440Y300Vac 470Pf ±10% Y5S Bulk E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - C17CF0R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers