Vishay Intertechnology, Inc. Capacitor VY2471K29Y5SG6TV7

Description
Safety Capacitors Product overview: VY2471K29Y5SG6TV7 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2471K29Y5SG6TV7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Safety Capacitors Product overview: VY2471K29Y5SG6TV7 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2471K29Y5SG6TV7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Capacitors Product overview: VY2471K29Y5SG6TV7 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2471K29Y5SG6TV7 can be used for catalog matching and distributor lookup.

Safety Capacitors Product overview: VY2471K29Y5SG6TV7 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2471K29Y5SG6TV7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY2471K29Y5SG6TV7 - 1165293-VY2471K29Y5SG6TV7 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VY2471K29Y5SG6TV7
1165293-VY2471K29Y5SG6TV7
Ceramic Capacitors - VY2471K29Y5SG6TV7 1165293-VY2471K29Y5SG6TV7
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165293-VY2471K29Y5S G6TV7 Termination: Radial Voltage: 300 V Height - Seated (Max): 11.5062 mm Capacitance: 470 pF Tolerance: 10 % Composition: Ceramic Height: 10.5 mm Diameter: 7.5 mm Categories: Ceramic Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Lead Pitch: 7.5 mm Dielectric: Y5S Lead Diameter: 600 µm Max Operating Temperature: 125 °C Lead/Base Style: Formed Leads

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165293-VY2471K29Y5SG6TV7
Termination: Radial
Voltage: 300 V
Height - Seated (Max): 11.5062 mm
Capacitance: 470 pF
Tolerance: 10 %
Composition: Ceramic
Height: 10.5 mm
Diameter: 7.5 mm
Categories: Ceramic Capacitors
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Depth: 5 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Lead Pitch: 7.5 mm
Dielectric: Y5S
Lead Diameter: 600 µm
Max Operating Temperature: 125 °C
Lead/Base Style: Formed Leads

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-VY2471K29Y5SG6TV7 1165293-VY2471K29Y5SG6TV7
Product Name Capacitor Ceramic Capacitors - VY2471K29Y5SG6TV7
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Inline Kinked
Packing Method Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details