Vishay Intertechnology, Inc. Ceramic Capacitors VY2392M43Y5US6UV5

Description
3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2392M43Y5US6UV5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2392M43Y5US6UV5-ND
Ceramic Capacitors VY2392M43Y5US6UV5-ND
3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2392M43Y5US6UV5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2392M43Y5US6UV5
Ceramic Capacitors VY2392M43Y5US6UV5
CAP CER 3900PF 440VAC Y5U RADIAL

CAP CER 3900PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Vy2 X440Y300Vac 3,9Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay - 69K4163 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 3,9Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay
69K4163
Vy2 X440Y300Vac 3,9Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay 69K4163
VY2 X440Y300VAC 3,9NF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 3,9NF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - VY2392M43Y5US6UV5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2392M43Y5US6UV5
Capacitors - Ceramic Capacitors VY2392M43Y5US6UV5
CAP CER 3900PF 440VAC Y5U RADIAL

CAP CER 3900PF 440VAC Y5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VY2392M43Y5US6UV5-ND VY2392M43Y5US6UV5 69K4163 VY2392M43Y5US6UV5
Product Name Ceramic Capacitors Ceramic Capacitors Vy2 X440Y300Vac 3,9Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers