CAPACITOR, CERAMIC, Y5U, 0.0039uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: VY2392M43Y5US63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0039uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.0039uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2392M43Y5US63V7
3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
SUPPRESSION CAP, 3900PF, 440V, 300V; Capacitance:3900pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP CER 3900PF 440VAC Y5U RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-VY2392M43Y5US63V7 | BC2358-ND | 69K4167 | VY2392M43Y5US63V7 |
| Product Name | Through-Hole 0.0039uF Capacitor | Ceramic Capacitors | Suppression Cap, 3900Pf, 440V, 300V; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0039 microF | 0.0039 microF | 0.0039 microF |