3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
VY2 X440Y300VAC 3,9NF ±20% Y5U BULK E3 ROHS COMPLIANT: YES
CAP CER 3900PF 440VAC Y5U RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VY2392M43Y5US63V5-ND | 69K4166 | VY2392M43Y5US63V5 |
| Product Name | Ceramic Capacitors | Vy2 X440Y300Vac 3,9Nf ±20% Y5U Bulk E3 Rohs Compliant Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | ||
| WVDC | 440 volts | 440 volts |