3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAP CER 3900PF 440VAC Y5U RADIAL
CAPACITOR CERAMIC 3900PF, 330V, Y5U, 20%, RAD; Capacitance:3900pF; Capacitance Tolerance:± 20%; Capacitor Application:Safety / Suppression; Capacitor Case Style:Disc; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through HoleRoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BC2707-ND | VY2392M43Y5US63V0 | 69K4165 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 3900Pf, 330V, Y5U, 20%, Rad; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 440 volts | 440 volts |