Vishay Intertechnology, Inc. Ceramic Capacitors VY2332M41Y5US6UV5

Description
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2332M41Y5US6UV5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2332M41Y5US6UV5-ND
Ceramic Capacitors VY2332M41Y5US6UV5-ND
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Vy2 X440Y300Vac 3,2Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay - 69K4154 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 3,2Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay
69K4154
Vy2 X440Y300Vac 3,2Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay 69K4154
VY2 X440Y300VAC 3,2NF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 3,2NF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - VY2332M41Y5US6UV5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2332M41Y5US6UV5
Ceramic Capacitors VY2332M41Y5US6UV5
CAP CER 3300PF 440VAC Y5U RADIAL

CAP CER 3300PF 440VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VY2332M41Y5US6UV5-ND 69K4154 VY2332M41Y5US6UV5
Product Name Ceramic Capacitors Vy2 X440Y300Vac 3,2Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;22pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186281 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details